Status: | Production |
---|---|
Series: | LTC1344A |
RoHS: | Compliant |
Software-Selectable Cable Termination for: |
RS232 (V.28) |
RS423 (V.10) |
RS422 (V.11) |
RS485 |
RS449 |
EIA530 |
EIA530-A |
V.35 |
V.36 |
X.21 |
Outputs Won’t Load the Line with Power Off |
Sftwr-Sel Cable Terminator | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | - |
---|---|
Data Rate | - |
IC Input Type | - |
IC Output Type | - |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
No. of Inputs | - |
No. of Outputs | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | Transceiver |
IC Interface Type | Serial |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1344ACG#PBF?
Additional datasheets, footprints and schematics for LTC1344ACG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1344ACG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1344ACG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1344ACG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1344ACG#PBF fall under?
The LTC1344ACG#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1344ACG#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1344ACG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1344ACG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1344ACG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1344ACG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1344ACG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1344ACG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1344ACG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.