Status: | Production |
---|---|
Series: | LTC1334 |
RoHS: | Compliant |
Prices starting from US$9.84
Four RS232 Transceivers or Two RS485 Transceivers on One Chip |
Operates from a Single 5V Supply |
Withstands Repeated ±10kV ESD Pulses |
Uses Small Charge Pump Capacitors: 0.1µF |
Low Supply Current: 8mA Typical |
10µA Supply Current in Shutdown |
Self-Testing Capability in Loopback Mode |
Power-Up/Down Glitch-Free Outputs |
Driver Maintains High Impedance in Three-State, Shutdown or with Power Off |
Thermal Shutdown Protection |
Receiver Inputs Can Withstand ±25V |
Transceiver, Rs232, Rs485, 4Tx, 4Rx | Newark Electronics |
TRANSCEIVER, RS232, RS485, 4TX, 4RX | element14 |
1x 5V RS232/RS485 Multiprotoco | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 / RS485 Transceiver |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1334 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1334 |
Line Bus Drive Receive Transceiver Type | RS485 / RS232 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 8mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1334IG#PBF?
Additional datasheets, footprints and schematics for LTC1334IG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1334IG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1334IG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1334IG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1334IG#PBF fall under?
The LTC1334IG#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1334IG#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1334IG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1334IG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1334IG#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LTC1334IG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1334IG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1334IG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1334IG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.