Status: | Production |
---|---|
Series: | LTC1293 |
RoHS: | Compliant |
Software Programmable Features: |
Unipolar/Bipolar Conversion |
Differential/Single Ended Inputs |
MSB-First or MSB/LSB Data |
Built-In Sample and Hold |
Single Supply 5V or ±5V Operation |
Direct 4-Wire Interface to Most MPU Serial Ports and All MPU Parallel Ports |
46.5kHz Maximum Throughput Rate |
System Shutdown Output (LTC1296) |
Adc, 12-Bit, Wsoic-16, 0 To 70Deg C | Newark Electronics |
ADC, 12-BIT, WSOIC-16, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
1x Chip 12-B Data Acquisition | Analog Devices |
Status: | Unknown |
---|---|
Series: | Hex 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 46.5kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Hex 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1293 |
IC Case Style | SOIC |
No. of Channels | 6Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 6mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1293DCSW#PBF?
Additional datasheets, footprints and schematics for LTC1293DCSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1293DCSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1293DCSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1293DCSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1293DCSW#PBF fall under?
The LTC1293DCSW#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1293DCSW#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1293DCSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1293DCSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1293DCSW#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for LTC1293DCSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1293DCSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1293DCSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1293DCSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.