Status: | Production |
---|---|
Series: | LTC1290 |
RoHS: | Compliant |
Software Programmable Features |
Unipolar/Bipolar Conversion |
Four Differential/Eight Single-Ended Inputs |
MSB- or LSB- First Data Sequence |
Variable Data Word Length |
Power Shutdown |
Built-In Sample-and-Hold |
Single Supply 5V or ±5V Operation |
Direct Four-Wire Interface to Most MPU Serial Ports and All MPU Parallel Ports |
50kHz Maximum Throughput Rate |
Available in 20-Lead PDIP and SO Wide Packages |
1x Chip 12-B Data Acquisition | Analog Devices |
ADC, 12BIT, WSOIC-20, 0 TO 70DEG C | element14 |
Adc, 12Bit, Wsoic-20, 0 To 70Deg C | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 50kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -5V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5µA |
Where can I find additional details, specifications and documents for a LTC1290DCSW#PBF?
Additional datasheets, footprints and schematics for LTC1290DCSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1290DCSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1290DCSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1290DCSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1290DCSW#PBF fall under?
The LTC1290DCSW#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1290DCSW#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1290DCSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1290DCSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1290DCSW#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC1290DCSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1290DCSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1290DCSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1290DCSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.