Status: | Production |
---|---|
Series: | LTC1290 |
RoHS: | Compliant |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$10.10
|
199
in stock
|
Buy Now | |
Schukat Electronic
from US$10.93
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$15.71
|
24
in stock
|
Buy Now | |
element14
from US$14.97
|
24
in stock
|
Buy Now | |
Farnell
from US$13.97
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.53
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$13.04
|
-
|
Buy Now |
Software Programmable Features |
Unipolar/Bipolar Conversion |
Four Differential/Eight Single-Ended Inputs |
MSB- or LSB- First Data Sequence |
Variable Data Word Length |
Power Shutdown |
Built-In Sample-and-Hold |
Single Supply 5V or ±5V Operation |
Direct Four-Wire Interface to Most MPU Serial Ports and All MPU Parallel Ports |
50kHz Maximum Throughput Rate |
Available in 20-Lead PDIP and SO Wide Packages |
1x Chip 12-B Data Acquisition | Analog Devices |
12bit DAS 4Ch/8Ch DIP20 | Schukat Electronic |
Adc, 12Bit, Dip-20, 0 To 70Deg C | Newark Electronics |
ADC, 12BIT, DIP-20, 0 TO 70DEG C | element14 |
IC: A/D converter | Transfer Multisort Elektronik |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1290 |
Conversion Time | 13µs |
IC Case Style | DIP |
Linearity Error ADC / DAC + | 0.75LSB |
Linearity Error ADC / DAC - | 0.75LSB |
No. of Bits | 12bit |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 6mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Termination Type | Through Hole |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC1290DCN#PBF?
Additional datasheets, footprints and schematics for LTC1290DCN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1290DCN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1290DCN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1290DCN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1290DCN#PBF fall under?
The LTC1290DCN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1290DCN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1290DCN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1290DCN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1290DCN#PBF have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1290DCN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1290DCN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1290DCN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1290DCN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.