Status: | Production |
---|---|
Series: | LTC1290 |
RoHS: | Compliant |
Prices starting from US$29.15
Software Programmable Features |
Unipolar/Bipolar Conversion |
Four Differential/Eight Single-Ended Inputs |
MSB- or LSB- First Data Sequence |
Variable Data Word Length |
Power Shutdown |
Built-In Sample-and-Hold |
Single Supply 5V or ±5V Operation |
Direct Four-Wire Interface to Most MPU Serial Ports and All MPU Parallel Ports |
50kHz Maximum Throughput Rate |
Available in 20-Lead PDIP and SO Wide Packages |
1x Chip 12-B Data Acquisition | Analog Devices |
Adc, 12Bit, Wsoic-20, 0 To 70Deg C | Newark Electronics |
ADC, 12BIT, WSOIC-20, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 50kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | Data acquisition system |
Base Number | 1290 |
Conversion Time | 13µs |
IC Case Style | SOIC |
IC Generic Number | 1290 |
IC Temperature Range | Commercial |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 1290 |
No. of Bits | 12bit |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 6mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1290CCSW#PBF?
Additional datasheets, footprints and schematics for LTC1290CCSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1290CCSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1290CCSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1290CCSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1290CCSW#PBF fall under?
The LTC1290CCSW#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1290CCSW#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1290CCSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1290CCSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1290CCSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for LTC1290CCSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1290CCSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1290CCSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1290CCSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.