Status: | Production |
---|---|
Series: | LTC1286 |
RoHS: | Compliant |
Prices starting from US$8.69
12-Bit Resolution |
8-Pin SOIC Plastic Package |
Low Cost |
Low Supply Current: 250µA Typ. |
Auto Shutdown to 1nA Typ. |
Guaranteed ±3/4LSB Max DNL |
Single Supply 5V to 9V Operation |
On-Chip Sample-and-Hold |
60µs Conversion Time |
Sampling Rates: |
12.5 ksps (LTC1286) |
11.1 ksps (LTC1298) |
I/O Compatible with SPI, Microwire, etc. |
Differential Inputs (LTC1286) |
2-Channel MUX (LTC1298) |
3V Versions Available: LTC1285/LTC1288 |
uP Smpl 12-B A/D Convs In S0-8 | Analog Devices |
Adc, 12Bit, 12.5Ksps, Dip-8 | Newark Electronics |
ADC, 12BIT, 12.5KSPS, DIP-8 | element14 |
12bit Ser. ADC M'power Sampl DIP8 | Schukat Electronic |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 12.5kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 9V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | CMOS Microprocessor Compatible Sample and Hold Serial O/P Successive Approximation |
Base Number | 1286 |
Conversion Time | 60µs |
IC Case Style | DIP |
IC Generic Number | 1286 |
IC Temperature Range | Commercial |
Linearity Error | 0.75% |
Linearity Error ADC / DAC + | 0.75LSB |
Linearity Error ADC / DAC - | 0.75LSB |
Logic Function Number | 1286 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 260µA |
Supply Voltage Range | 4.5V to 9V |
Supply Voltage Range - Analogue | 4.5V to 9V |
Where can I find additional details, specifications and documents for a LTC1286CN8#PBF?
Additional datasheets, footprints and schematics for LTC1286CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1286CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1286CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1286CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1286CN8#PBF fall under?
The LTC1286CN8#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1286CN8#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1286CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1286CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1286CN8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for LTC1286CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1286CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1286CN8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1286CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.