Status: | Production |
---|---|
Series: | LTC1285 |
RoHS: | Compliant |
12-Bit Resolution |
8-Pin SO Plastic Package |
Low Cost |
Low Supply Current: 160µA Typ |
Auto Shutdown to 1nA Typ |
Guaranteed ±3/4LSB Max DNL |
Single Supply 3V to 6V Operation |
Differential Inputs (LTC1285) |
2-Channel MUX (LTC1288) |
On-Chip Sample-and-Hold |
100µs Conversion Time |
Sampling Rates: |
7.5ksps (LTC1285) |
6.6ksps (LTC1288) |
I/O Compatible with SPI, Microwire, etc. |
3V uP Smpl 12-B A/D Convs in S | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 7.5kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | Successive approximation |
Base Number | 1285 |
Conversion Rate | 750SPS |
Conversion Time | 100µs |
Frequency | 120kHz |
IC Case Style | SOIC |
IC Generic Number | 1285 |
IC Temperature Range | Commercial |
Linearity Error ADC / DAC + | 0.25LSB |
Linearity Error ADC / DAC - | 0.25LSB |
Logic Function Number | 1285 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Signal to Noise Ratio | 67dB |
Supply Current | 160µA |
Supply Voltage Range | 2.7V to 6V |
Supply Voltage Range - Analogue | 2.7V to 6V |
Total Harmonic Distortion | -80dB |
Where can I find additional details, specifications and documents for a LTC1285CS8#PBF?
Additional datasheets, footprints and schematics for LTC1285CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1285CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1285CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1285CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1285CS8#PBF fall under?
The LTC1285CS8#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1285CS8#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1285CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1285CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1285CS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1285CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1285CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1285CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1285CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.