Status: | Production |
---|---|
Series: | LTC1273 |
RoHS: | Compliant |
Single Supply 5V or ±5V Operation |
300ksps Sample Rate |
75mW (Typ) Power Dissipation |
On-Chip 25ppm/°C Reference |
Internal Synchronized Clock; No Clock Required |
High Impedance Analog Input |
70dB S/(N + D) and 77dB THD at Nyquist |
±1/2LSB INL and ±3/4LSB DNL Max (A Grade) |
ESD Protected On All Pins |
24-Pin Narrow PDIP and SW Packages |
Variety of Input Ranges: |
0V to 5V (LTC1273) |
±2.5V (LTC1275) |
±5V (LTC1276) |
CONVERTER - ADC | Richardson RFPD |
12-B, 300ksps Smpl A/D Convs w | Analog Devices |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 300kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.95V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1273 |
Conversion Time | 2.7µs |
IC Case Style | DIP |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 15mA |
Supply Voltage Range | 4.95V to 5.25V |
Supply Voltage Range - Analogue | 4.95V to 5.25V |
Termination Type | Through Hole |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC1273BCN#PBF?
Additional datasheets, footprints and schematics for LTC1273BCN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1273BCN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1273BCN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1273BCN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1273BCN#PBF fall under?
The LTC1273BCN#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1273BCN#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1273BCN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1273BCN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1273BCN#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC1273BCN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1273BCN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1273BCN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1273BCN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.