Status: | Production |
---|---|
Series: | LTC1266 |
RoHS: | Compliant |
Ultrahigh Efficiency: Over 95% Possible |
Drives N-Channel MOSFET for High Current or P-Channel MOSFET for Low Dropout |
Pin Selectable Burst Mode Operation |
1% Output Accuracy (LTC1266A) |
Pin Selectable Phase of Topside Driver for Boost or Step-Down Operation |
Wide VIN Range: 3.5V to 20V |
On-Chip Low-Battery Detector |
High Efficiency Maintained Over Large Current Range |
Low 170µA Standby Current at Light Loads |
Current Mode Operation for Excellent Line and Load Transient Response |
Logic Controlled Micropower Shutdown: IQ < 40µA |
Short-Circuit Protection |
Synchronous Switching with Nonoverlaping Gate Drives |
Available in 16-Pin Narrow SO Package |
Sync Reg Cntr for N- or P-Ch M | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Switching Frequency | 400kHz |
Topology | Synchronous Boost Synchronous Buck |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1266 |
Frequency | 400kHz |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current | 50mA |
Output Current Max | 0.05A |
Output Voltage | 5V |
Primary Input Voltage | 20V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1266CS-5#PBF?
Additional datasheets, footprints and schematics for LTC1266CS-5#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1266CS-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1266CS-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1266CS-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1266CS-5#PBF fall under?
The LTC1266CS-5#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1266CS-5#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1266CS-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1266CS-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1266CS-5#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1266CS-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1266CS-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1266CS-5#PBF?
You can fill out our help required form which you can use to request a quote for LTC1266CS-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.