Status: | Production |
---|---|
Series: | LTC1265 |
RoHS: | Compliant |
High Efficiency: Up to 95% |
Current Mode Operation for Excellent Line and Load Transient Response |
Internal 0.3Ω Power Switch (VIN = 10V) |
Short-Circuit Protection |
Low Dropout Operation: 100% Duty Cycle |
Low-Battery Detector |
Low 160µA Standby Current at Light Loads |
Active-High Micropower Shutdown: IQ < 15µA |
Peak Inductor Current Independent of Inductor Value |
Available in 14-pin SO Package |
DC TO DC CONVERTER | Richardson RFPD |
1.2A, Hi Eff Buck DC/DC Conv | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 13V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 14Pins |
Output Current | 1.2A |
Output Voltage Nom. | 5V |
Switching Frequency | 700kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1265 |
Frequency | 700kHz |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.6A |
Output Voltage | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 13V |
Supply Voltage Min | -0.3V |
Switch Output Current Isw Max | 1.6A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down |
Voltage Vcc | 13V |
Where can I find additional details, specifications and documents for a LTC1265CS-5#PBF?
Additional datasheets, footprints and schematics for LTC1265CS-5#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1265CS-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1265CS-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1265CS-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1265CS-5#PBF fall under?
The LTC1265CS-5#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1265CS-5#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1265CS-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1265CS-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1265CS-5#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC1265CS-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1265CS-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1265CS-5#PBF?
You can fill out our help required form which you can use to request a quote for LTC1265CS-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.