Status: | Production |
---|---|
Series: | LTC1262 |
RoHS: | Compliant |
No distributors results available
Regulated 12V ±5% Output Voltage |
No Inductors |
Supply Voltage Range: 4.75V to 5.5V |
Guaranteed 30mA Output |
Low Power: Icc = 500µA |
Icc in Shutdown: 0.5µA |
8-Pin PDIP or SO-8 Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC1262IS8#PBF?
Additional datasheets, footprints and schematics for LTC1262IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1262IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1262IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1262IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1262IS8#PBF fall under?
The LTC1262IS8#PBF is listed under Flash Memory Programming.
Can I view similar or alternative parts?
You can view similar parts to LTC1262IS8#PBF when available in the Flash Memory Programming range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1262IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1262IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1262IS8#PBF have stock available?
There is no stock from authorised distributors for LTC1262IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1262IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1262IS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1262IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.