Status: | Production |
---|---|
Series: | LTC1261L |
RoHS: | Compliant |
Regulated Negative Voltage from a Single Positive Supply |
REG Pin Indicates Output is in Regulation |
Adjustable or Fixed Output Voltages |
Output Regulation: ±3.5% |
Supply Current: 650µA Typ |
Shutdown Mode Drops Supply Current to 5µA |
Up to 20mA Output Current |
Requires Only Three or Four External Capacitors |
Available in MS8 and SO-8 Packages |
Switched Cap Reg V Inverter | Analog Devices |
Dc/Dc Charge Pump Conv, Inv, Adj | Newark Electronics |
DC/DC CHARGE PUMP CONV, INV, ADJ | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.25V |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5V |
Adjustable Output Voltage Max | -1.23V |
Topology | Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | -1.23V |
Output Voltage Min | -5V |
Primary Input Voltage | 5.25V |
Where can I find additional details, specifications and documents for a LTC1261LCMS8#PBF?
Additional datasheets, footprints and schematics for LTC1261LCMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1261LCMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1261LCMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1261LCMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1261LCMS8#PBF fall under?
The LTC1261LCMS8#PBF is listed under GaAsFET Bias Generators.
Can I view similar or alternative parts?
You can view similar parts to LTC1261LCMS8#PBF when available in the GaAsFET Bias Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1261LCMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1261LCMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1261LCMS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1261LCMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1261LCMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1261LCMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1261LCMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.