Status: | Production |
---|---|
Series: | LTC1199 |
RoHS: | Compliant |
8-Pin MSOP and SO Packages |
10-Bit Resolution at 500ksps |
Single Supply: 5V or 3V |
Low Power at Full Speed: |
25mW Typ at 5V |
2.2mW Typ at 2.7V |
Auto Shutdown Reduces Power Linearly at Lower Sample Rates |
10-Bit Upgrade to 8-Bit LTC1196/LTC1198 |
SPI and MICROWIRE™ Compatible Serial I/O |
Low Cost |
10-B, 500ksps ADCs in MS w/ Au | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4V |
Supply Voltage Max | 6V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Conversion Time | 1.4µs |
IC Case Style | SOIC |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 10bit |
No. of Channels | 2Channels |
Supply Current | 5mA |
Supply Voltage Range | 4V to 6V |
Where can I find additional details, specifications and documents for a LTC1199CS8#PBF?
Additional datasheets, footprints and schematics for LTC1199CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1199CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1199CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1199CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1199CS8#PBF fall under?
The LTC1199CS8#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1199CS8#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1199CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1199CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1199CS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1199CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1199CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1199CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1199CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.