Status: | Production |
---|---|
Series: | LTC1196 |
RoHS: | Compliant |
High Sampling Rates: |
1MHz (LTC1196) |
750kHz (LTC1198) |
Low Cost |
Single Supply 3V and 5V Speciï¬cations |
Low Power: |
10mW at 3V Supply |
50mW at 5V Supply |
Auto-Shutdown: 1nA Typical (LTC1198) |
±1/2LSB Total Unadjusted Error over Temperature |
3-Wire Serial I/O |
1V to 5V Input Span Range (LTC1196) |
Converts 1MHz Inputs to 7 Effective Bits |
Differential Inputs (LTC1196) |
2-Channel MUX (LTC1198) |
SO-8 Plastic Package |
8-B, SO-8, 1MSPS ADCs w/ Auto- | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC1196-2BCS8#PBF?
Additional datasheets, footprints and schematics for LTC1196-2BCS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1196-2BCS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1196-2BCS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1196-2BCS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1196-2BCS8#PBF fall under?
The LTC1196-2BCS8#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1196-2BCS8#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1196-2BCS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1196-2BCS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1196-2BCS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1196-2BCS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1196-2BCS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1196-2BCS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1196-2BCS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.