Status: | Production |
---|---|
Series: | LTC1153 |
RoHS: | Compliant |
Programmable Trip Delay: 15µs to >100ms |
Programmable Trip Current: 1mA to >20A |
Programmbale Auto-Reset Time: 1ms to >10 sec. |
4.5V to 18V Supply Range |
Drives Low RDS(ON) N-Channel MOSFETs |
Status Output Indicates Fault Condition |
Thermal Trip with PTC Thermistor |
8µA IQ in Standby Mode |
No External Charge Pump Capacitors |
Available in 8-Pin SOIC |
Auto-Reset Electronic Circ Bre | Analog Devices |
Circuit Breaker, Nsoic | Newark Electronics |
CIRCUIT BREAKER, NSOIC | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 100ms |
Output Delay | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1153 |
Device Type | MOSFET Driver |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current | 50mA |
Output Current Max | 0.05A |
Output Voltage | 46V |
Output Voltage Max | 37V |
Supply Voltage Range | 4.5V to 18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1153CS8#PBF?
Additional datasheets, footprints and schematics for LTC1153CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1153CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1153CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1153CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1153CS8#PBF fall under?
The LTC1153CS8#PBF is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to LTC1153CS8#PBF when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1153CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1153CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1153CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1153CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1153CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1153CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1153CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.