Status: | Production |
---|---|
Series: | LTC1147 |
RoHS: | Compliant |
No distributors results available
Very High Efficiency: Over 95% Possible |
Wide VIN Range: 3.5V to 16V |
Current Mode Operation for Excellent Line and Load Transient Response |
High Efficiency Maintained Over Three Decades of Output Current |
Low 160µA Standby Current at Light Loads |
Logic Controlled Micropower Shutdown: IQ <20µA |
Short-Circuit Protection |
Very Low Dropout Operation: 100% Duty Cycle |
High Efficiency in a Small Amount of Board Space |
Output Can Be Externally Held High in Shutdown |
Available in 8-Pin SO Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 16V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 400kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1147 |
Frequency | 400kHz |
IC Temperature Range | Commercial |
Input Voltage Max | 16V |
Operating Temperature Range | 0°C to +70°C |
Output Current | 2A |
Output Current Max | 0.05A |
Output Voltage | 3.3V |
Primary Input Voltage | 10V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Voltage Vcc | 16V |
Where can I find additional details, specifications and documents for a LTC1147CS8-3.3#PBF?
Additional datasheets, footprints and schematics for LTC1147CS8-3.3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1147CS8-3.3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1147CS8-3.3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1147CS8-3.3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1147CS8-3.3#PBF fall under?
The LTC1147CS8-3.3#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1147CS8-3.3#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1147CS8-3.3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1147CS8-3.3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1147CS8-3.3#PBF have stock available?
There is no stock from authorised distributors for LTC1147CS8-3.3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1147CS8-3.3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1147CS8-3.3#PBF?
You can fill out our help required form which you can use to request a quote for LTC1147CS8-3.3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.