Status: | Production |
---|---|
Series: | LTC1098 |
RoHS: | Compliant |
80μA Maximum Supply Current |
1nA Typical Supply Current in Shutdown |
5V Operation (LTC1096/LTC1098) |
3V Operation (LTC1096L/LTC1098L)(2.65V Min) |
Sample-and-Hold |
16μs Conversion Time |
33kHz Sample Rate |
±0.5LSB Total Unadjusted Error Over Temp |
Direct 3-Wire Interface to Most MPU Serial Ports and All MPU Parallel I/O Ports |
8-Pin SO Plastic Package |
uP Smpl 8-B Serial I/O A/D Co | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 33kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.65V |
Supply Voltage Max | 4V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1098 |
Conversion Time | 0.71µs |
IC Case Style | SOIC |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 155µA |
Supply Voltage Range | 2.65V to 4V |
Supply Voltage Range - Analogue | 2.65V to 4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC1098LCS8#PBF?
Additional datasheets, footprints and schematics for LTC1098LCS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1098LCS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1098LCS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1098LCS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1098LCS8#PBF fall under?
The LTC1098LCS8#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1098LCS8#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1098LCS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1098LCS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1098LCS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1098LCS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1098LCS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1098LCS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1098LCS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.