Status: | Production |
---|---|
Series: | LTC1093 |
RoHS: | Compliant |
Programmable Features |
Unipolar/Bipolar Conversions |
Differential/Single-Ended Multiplexer Configurations |
Sample-and-Holds |
Single Supply 5V, 10V or ±5V Operation |
Direct 3- or 4-Wire Interface to Most MPU Serial Ports and All MPU Parallel I/O Ports |
Analog Inputs Common Mode to Supply Rails |
Resolution: 10 Bits |
Total Unadjusted Error (A Grade): ±1LSB Over Temp |
Fast Conversion Time: 20µs |
Low Supply Current |
LTC1091: 3.5mA Max, 1.5mA Typ |
LTC1092/LTC1093/LTC1094: 2.5mA Max, 1mA Typ |
1, 2, 6 & 8 Ch, 10-B Serial I/ | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Hex 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 26kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 10V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Hex 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1093 |
Conversion Time | 20µs |
IC Case Style | DIP |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 10bit |
No. of Channels | 6Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1mA |
Supply Voltage Range | 4.5V to 10V |
Supply Voltage Range - Analogue | 4.5V to 10V -5.5V to 0V |
Termination Type | Through Hole |
Voltage Regulator Type | ADC |
LINEAR TECHNOLOGY LTC1093CN#PBF | Rapid Electronics |
Where can I find additional details, specifications and documents for a LTC1093CN#PBF?
Additional datasheets, footprints and schematics for LTC1093CN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1093CN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1093CN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1093CN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1093CN#PBF fall under?
The LTC1093CN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1093CN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1093CN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1093CN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1093CN#PBF have stock available?
Authorised distributors including Analog Devices, Rapid Electronics and Richardson RFPD have stock available or on a lead time for LTC1093CN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1093CN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1093CN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1093CN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.