Status: | Production |
---|---|
Series: | LTC1091 |
RoHS: | Compliant |
Programmable Features |
Unipolar/Bipolar Conversions |
Differential/Single-Ended Multiplexer Configurations |
Sample-and-Holds |
Single Supply 5V, 10V or ±5V Operation |
Direct 3- or 4-Wire Interface to Most MPU Serial Ports and All MPU Parallel I/O Ports |
Analog Inputs Common Mode to Supply Rails |
Resolution: 10 Bits |
Total Unadjusted Error (A Grade): ±1LSB Over Temp |
Fast Conversion Time: 20µs |
Low Supply Current |
LTC1091: 3.5mA Max, 1.5mA Typ |
LTC1092/LTC1093/LTC1094: 2.5mA Max, 1mA Typ |
1, 2, 6 & 8 Ch, 10-B Serial I/ | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Differential Single Ended |
Data Interface | 3 Wire 4 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 10V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1091 |
IC Case Style | DIP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.5mA |
Supply Voltage Range | 4.5V to 10V |
Supply Voltage Range - Analogue | 4.5V to 10V -5.5V to 0V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LTC1091CN8#PBF?
Additional datasheets, footprints and schematics for LTC1091CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1091CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1091CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1091CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1091CN8#PBF fall under?
The LTC1091CN8#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1091CN8#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1091CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1091CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1091CN8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1091CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1091CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1091CN8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1091CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.