Status: | Production |
---|---|
Series: | LTC1068 |
RoHS: | Compliant |
Four Identical 2nd Order Filter Sections in an SSOP Package |
2nd Order Section Center Frequency Error: |
±0.3% Typical and ±0.8% Maximum |
Low Noise per 2nd Order Section, Q ≤ 5: |
LTC1068-200 50µVRMS, LTC1068 50µVRMS |
LTC1068-50 70µVRMS, LTC1068-25 90µVRMS |
Low Power Supply Current: 4.5mA, Single 5V, LTC1068-50 |
Operation with ±5V Power Supply, Single 5V Supply or Single 3.3V Supply |
Clock-Tunable, 4x Second Order | Analog Devices |
Quad Filter, Universal, 50Khz, Ssop | Newark Electronics |
QUAD FILTER, UNIVERSAL, 50KHZ, SSOP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 2nd |
No. of Filters | 4 |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | SSOP |
No. of Pins | 28Pins |
Cutoff Frequency | 50kHz |
Program Clock Frequency Typ | 5.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC1068IG#PBF?
Additional datasheets, footprints and schematics for LTC1068IG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1068IG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1068IG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1068IG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1068IG#PBF fall under?
The LTC1068IG#PBF is listed under Filter Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LTC1068IG#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1068IG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1068IG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1068IG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1068IG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1068IG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1068IG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1068IG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.