Status: | Production |
---|---|
Series: | LTC1066-1 |
RoHS: | Compliant |
DC Gain Linearity: 14 Bits |
Maximum DC Offset: ±1.5mV |
DC Offset TempCo: 7µV/°C |
Device Fully Tested at fCUTOFF = 80kHz |
Maximum Cutoff Frequency: 120kHz (VS = ±8V) |
Drives 1kΩ Load with 0.02% THD or Better |
Signal-to-Noise Ratio: 90dB |
Input Impedance: 500MΩ |
Selectable Elliptic or Linear Phase Response |
Operates from Single 5V up to ±8V Power Supplies |
Available in an 18-Pin SO Wide Package |
14-B DC Acc Clock-Tunable, 8th | Analog Devices |
LOW PASS FILTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Filters | 1 |
---|---|
Cutoff Frequency | 120kHz |
Resolution (Bits) | 14bit |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 8V |
Filter IC Case Style | WSOIC |
No. of Pins | 18Pins |
Conversion Rate | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | ± 2.375V to ± 8V |
Where can I find additional details, specifications and documents for a LTC1066-1CSW#PBF?
Additional datasheets, footprints and schematics for LTC1066-1CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1066-1CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1066-1CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1066-1CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1066-1CSW#PBF fall under?
The LTC1066-1CSW#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1066-1CSW#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1066-1CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1066-1CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1066-1CSW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1066-1CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1066-1CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1066-1CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1066-1CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.