Status: | Production |
---|---|
Series: | LTC1063 |
RoHS: | Compliant |
Clock-Tunable Cutoff Frequency |
1mV DC Offset (Typical) |
80dB CMRR (Typical) |
Internal or External Clock |
50µVRMS Clock Feedthrough |
100:1 Clock-to-Cutoff Frequency Ratio |
95µVRMS Total Wideband Noise |
0.01% THD at 2VRMS Output Level |
50kHz Maximum Cutoff Frequency |
Cascadable for Faster Roll-Off |
Operates from ±2.375 to ±8V Power Supplies |
Self-Clocking with 1 RC |
Available in 8-Pin DIP and 16-Pin SO Wide Packages |
DC Acc, Clock-Tunable 5th Orde | Analog Devices |
Filter, Lowpass, 50Khz, Wsoic-16 | Newark Electronics |
FILTER, LOWPASS, 50KHZ, WSOIC-16 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 8V |
Filter IC Case Style | SOIC |
No. of Pins | 16Pins |
Cutoff Frequency | 50kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Filter Type | Low Pass |
Where can I find additional details, specifications and documents for a LTC1063CSW#PBF?
Additional datasheets, footprints and schematics for LTC1063CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1063CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1063CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1063CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1063CSW#PBF fall under?
The LTC1063CSW#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1063CSW#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1063CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1063CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1063CSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1063CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1063CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1063CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1063CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.