Status: | Production |
---|---|
Series: | LTC1062 |
RoHS: | Compliant |
Lowpass Filter with No DC Error |
Low Passband Noise |
Operates DC to 20kHz |
Operates on a Single 5V Supply or Up to ±8V |
5th Order Filter |
Maximally Flat Response |
Internal or External Clock |
Cascadable for Faster Rolloff |
Buffer Available |
5th Order Lpass Filt | Analog Devices |
Filter, Lowpass, 20Khz, Wsoic | Newark Electronics |
FILTER, LOWPASS, 20KHZ, WSOIC | element14 |
LOW PASS FILTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 9V |
Filter IC Case Style | SOIC |
No. of Pins | 16Pins |
Cutoff Frequency | 20kHz |
Program Clock Frequency Typ | 4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Filter Type | Low Pass |
Where can I find additional details, specifications and documents for a LTC1062CSW#PBF?
Additional datasheets, footprints and schematics for LTC1062CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1062CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1062CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1062CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1062CSW#PBF fall under?
The LTC1062CSW#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1062CSW#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1062CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1062CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1062CSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1062CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1062CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1062CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1062CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.