Status: | Production |
---|---|
Series: | LTC1046 |
RoHS: | Compliant |
50mA Output Current |
Plug-In Compatible with ICL7660/LTC1044 |
ROUT = 35Ω Maximum |
300μA Maximum No Load Supply Current at 5V |
Boost Pin (Pin 1) for Higher Switching Frequency |
97% Minimum Open-Circuit Voltage Conversion Efficiency |
95% Minimum Power Conversion Efficiency |
Wide Operating Supply Voltage Range: 1.5V to 6V |
Easy to Use |
Low Cost |
Inductorless 5V to -5V Conv | Analog Devices |
Dc/Dc Charge Pump Conv, Inv, Adj | Newark Electronics |
DC/DC CHARGE PUMP CONV, INV, ADJ | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -6V |
Adjustable Output Voltage Max | -1.5V |
Topology | Divider Doubler Inverting Multiplier |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5V |
Output Voltage Max | -1.5V |
Output Voltage Min | -6V |
Primary Input Voltage | 6V |
Where can I find additional details, specifications and documents for a LTC1046IS8#PBF?
Additional datasheets, footprints and schematics for LTC1046IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1046IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1046IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1046IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1046IS8#PBF fall under?
The LTC1046IS8#PBF is listed under Unregulated Doubling/Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC1046IS8#PBF when available in the Unregulated Doubling/Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1046IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1046IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1046IS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1046IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1046IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1046IS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1046IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.