Status: | Production |
---|---|
Series: | LTC1044 |
RoHS: | Compliant |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.84
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
115
in stock
|
Buy Now | |
Schukat Electronic
from US$3.36
|
67
in stock
|
Buy Now | |
element14
from US$3.19
|
9
in stock
|
Buy Now | |
Farnell
from US$2.93
|
9
in stock
|
Buy Now | |
Richardson RFPD
from US$2.84
|
-
|
Buy Now | |
Analog Devices
from US$3.11
|
-
|
Buy Now |
Plug-In Compatible with 7660 with These Additional Features: |
Guaranteed Operation to 9V, with No External Diode, Over Full Temperature Range |
Boost Pin (Pin 1) for Higher Switching Frequency |
Lower Quiescent Power |
Efficient Voltage Doubler |
200µA Max. No Load Supply Current at 5V |
97% Min. Open Circuit Voltage Conversion Efficiency |
95% Min. Power Conversion Efficiency |
Wide Operating Supply Voltage Range, 1.5V to 9V |
East to Use |
Commercial Device Guaranteed Over –40°C to 85°C Temperature Range |
Dc/Dc Charge Pump Conv, Inv, Adj | Newark Electronics |
U-Conv Switch. Cap DIP8 | Schukat Electronic |
DC/DC CHARGE PUMP CONV, INV, ADJ | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Switched Cap V Conv | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 9V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Divider Doubler Inverting Multiplier |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1044 |
Device Marking | LTC1044CN8 |
Frequency | 5kHz |
IC Generic Number | 1044 |
Logic Function Number | 1044 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 18V |
Primary Input Voltage | 9V |
Supply Voltage Min | 1.5V |
Voltage Regulator Type | Inverting / Doubler / Devider |
Where can I find additional details, specifications and documents for a LTC1044CN8#PBF?
Additional datasheets, footprints and schematics for LTC1044CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1044CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1044CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1044CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1044CN8#PBF fall under?
The LTC1044CN8#PBF is listed under Unregulated Doubling/Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC1044CN8#PBF when available in the Unregulated Doubling/Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1044CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1044CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1044CN8#PBF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Schukat Electronic, element14 and Farnell have stock available or on a lead time for LTC1044CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1044CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1044CN8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1044CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.