Status: | Production |
---|---|
Series: | LT8705 |
RoHS: | Compliant |
80V VIN & VOUT Sync 4-Switch B | Analog Devices |
Dc/Dc Ctrl, Sync Buck-Boost, 350Khz | Newark Electronics |
DC/DC CTRL, SYNC BUCK-BOOST, 350KHZ | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.8V |
---|---|
Supply Voltage Max | 80V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 80% |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Switching Frequency | 400kHz |
Topology | Synchronous Boost Synchronous Buck |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 25A |
Primary Input Voltage | 80V |
Where can I find additional details, specifications and documents for a LT8705IFE#PBF?
Additional datasheets, footprints and schematics for LT8705IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8705IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8705IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8705IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8705IFE#PBF fall under?
The LT8705IFE#PBF is listed under External Power Switch Buck-Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT8705IFE#PBF when available in the External Power Switch Buck-Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8705IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8705IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8705IFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT8705IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8705IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8705IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8705IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.