Status: | Production |
---|---|
Series: | LT8697 |
RoHS: | Compliant |
Wide Input Range: 5V to 42V |
Low Dropout Under All Conditions: 450mV at 2.1A |
Accurate 5V Output: ±1.3% Over Full Temperature Range |
Programmable Cable Drop Compensation |
Programmable Output Current Limit |
Output Current Monitor |
Dual Input Feedback Permits Regulation on Output of USB Switch |
Forced Continuous Mode for Fast Load Step Response |
High Efficiency Synchronous Operation at 2MHz: |
93% Efficiency at 2.1A, 5VOUT from 12VIN |
95% Efficiency at 0.9A, 5VOUT from 12VIN |
Fast Minimum Switch-On Time: 45ns |
Adjustable Output from 5.0V to 5.25V |
Adjustable and Synchronizable: 300kHz to 2.2MHz |
Small Thermally Enhanced 3mm × 5mm 24-Lead QFN Package |
USB 5V 2.5A Out, 42V In Sync B | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 24Pins |
Output Current | 2.5A |
Output Voltage Min | 5V |
Output Voltage Max | 5.25V |
Switching Frequency | 2.05MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 12.5V |
Primary Input Voltage | 42V |
Where can I find additional details, specifications and documents for a LT8697IUDD#PBF?
Additional datasheets, footprints and schematics for LT8697IUDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT8697IUDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8697IUDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8697IUDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8697IUDD#PBF fall under?
The LT8697IUDD#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8697IUDD#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8697IUDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8697IUDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8697IUDD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT8697IUDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8697IUDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8697IUDD#PBF?
You can fill out our help required form which you can use to request a quote for LT8697IUDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.