Status: | Production |
---|---|
Series: | LT8640S |
RoHS: | Compliant |
Silent Switcher ®2 Architecture |
Ultralow EMI Emissions on Any PCB |
Eliminates PCB Layout Sensitivity |
Internal Bypass Capacitors Reduce Radiated EMI |
Optional Spread Spectrum Modulation |
High Efficiency at High Frequency |
Up to 96% Efficiency at 1MHz, 12VIN to 5VOUT |
Up to 95% Efficiency at 2MHz, 12VIN to 5VOUT |
Wide Input Voltage Range: 3.4V to 42V |
6A Maximum Continuous, 7A Peak Output |
Ultralow Quiescent Current Burst Mode® Operation |
2.5μA IQ Regulating 12VIN to 3.3VOUT (LT8640S) |
Output Ripple < 10mVP-P |
External Compensation: Fast Transient Response and Current Sharing (LT8643S) |
Fast Minimum Switch On-Time: 30ns |
Low Dropout Under All Conditions: 100mV at 1A |
Forced Continuous Mode |
Adjustable and Synchronizable: 200kHz to 3MHz |
Output Soft-Start and Tracking |
Small 24-Lead 4mm × 4mm LQFN Package |
AEC-Q100 Qualified for Automotive Applications |
Dc/Dc Conv, Sync Buck, 1.95Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.95MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
42V, 6A Sync Buck Silent Switc | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | LQFN |
No. of Pins | 24Pins |
Output Current | 6A |
Output Voltage Min | 970mV |
Output Voltage Max | 41.58V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8640SEV#PBF?
Additional datasheets, footprints and schematics for LT8640SEV#PBF are listed on our Part Details page. You can also find images and similar parts to LT8640SEV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8640SEV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8640SEV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8640SEV#PBF fall under?
The LT8640SEV#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8640SEV#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8640SEV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8640SEV#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8640SEV#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for LT8640SEV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8640SEV#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8640SEV#PBF?
You can fill out our help required form which you can use to request a quote for LT8640SEV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.