Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 18Pins |
Output Current | 5A |
Output Voltage Min | 970mV |
Output Voltage Max | 41.9V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8640EUDC-1#PBF?
Additional datasheets, footprints and schematics for LT8640EUDC-1#PBF are listed on our Part Details page. You can also find images and similar parts to LT8640EUDC-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8640EUDC-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8640EUDC-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8640EUDC-1#PBF fall under?
The LT8640EUDC-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT8640EUDC-1#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8640EUDC-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8640EUDC-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT8640EUDC-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT8640EUDC-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8640EUDC-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8640EUDC-1#PBF?
You can fill out our help required form which you can use to request a quote for LT8640EUDC-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.