Status: | Production |
---|---|
Series: | LT8630 |
RoHS: | Compliant |
Ultrawide Input Voltage Range: 3V to 100V |
Boundary Mode Switching for Highest Efficiency |
Output Voltage Range: 0.8V to 60V |
Internal Synchronous Switches |
Burst Mode® Operation: |
16μA IQ at 12VIN to 5VOUT |
7μA IQ at 48VIN to 5VOUT |
Low Dropout: 99% Maximum Duty Cycle |
Peak Current Mode Control |
Programmable Undervoltage Lockout |
Power Good Flag |
Flexible Output Voltage Tracking |
Short-Circuit Protection |
Low Shutdown Current: 5μA |
Tolerates Pin Open/Short Faults |
Thermally Enhanced 20-Lead TSSOP with High Voltage Lead Spacing |
AEC-Q100 Qualified for Automotive Applications |
100V, 0.6A Sync uP Buck Hi Eff | Analog Devices |
Dc/Dc Conv, Sync Buck, 125Deg C, Htssop | Newark Electronics |
DC/DC CONV, SYNC BUCK, 125DEG C, HTSSOP | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 20Pins |
Output Current | 600mA |
Output Voltage Min | 800mV |
Output Voltage Max | 60V |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8630EFE#PBF?
Additional datasheets, footprints and schematics for LT8630EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8630EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8630EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8630EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8630EFE#PBF fall under?
The LT8630EFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8630EFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8630EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8630EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8630EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT8630EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8630EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8630EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8630EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.