Status: | Production |
---|---|
Series: | LT8616 |
RoHS: | Compliant |
Wide Input Voltage Range: 3.4V to 42V |
2.5A and 1.5A Buck Regulators with Separate Inputs |
Fast Minimum Switch On-Time: 35ns |
Ultralow Quiescent Current Burst Mode® Operation: |
6.5μA IQ Regulating 12VIN to 5VOUT and 3.3VOUT |
Output Ripple < 15mV |
180° Out of Phase Switching |
Adjustable: 200kHz to 3MHz |
Synchronizable: 250kHz to 3MHz |
Accurate 1V Enable Pin Thresholds |
Internal Compensation |
Output Soft-Start and Tracking |
TSSOP Package: Output Stays at or Below Regulation Voltage During Adjacent Pin Short or When a Pin Is Left Floating |
Thermally Enhanced 28-Lead TSSOP and 3mm × 6mm QFN Packages |
DC/DC CONV, 2 O/P 2.05MHZ, 125DEG C | element14 |
2x 42V Sync Mono Buck Reg w/ 6 | Analog Devices |
Dc/Dc Conv, 2 O/P 2.05Mhz, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 42V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current | 2.5A |
Output Voltage Min | 790mV |
Output Voltage Max | 41.8V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8616IUDE#PBF?
Additional datasheets, footprints and schematics for LT8616IUDE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8616IUDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8616IUDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8616IUDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8616IUDE#PBF fall under?
The LT8616IUDE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8616IUDE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8616IUDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8616IUDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8616IUDE#PBF have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LT8616IUDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8616IUDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8616IUDE#PBF?
You can fill out our help required form which you can use to request a quote for LT8616IUDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.