Status: | Production |
---|---|
Series: | LT8616 |
RoHS: | Compliant |
Prices starting from US$5.74
Wide Input Voltage Range: 3.4V to 42V |
2.5A and 1.5A Buck Regulators with Separate Inputs |
Fast Minimum Switch On-Time: 35ns |
Ultralow Quiescent Current Burst Mode® Operation: |
6.5μA IQ Regulating 12VIN to 5VOUT and 3.3VOUT |
Output Ripple < 15mV |
180° Out of Phase Switching |
Adjustable: 200kHz to 3MHz |
Synchronizable: 250kHz to 3MHz |
Accurate 1V Enable Pin Thresholds |
Internal Compensation |
Output Soft-Start and Tracking |
TSSOP Package: Output Stays at or Below Regulation Voltage During Adjacent Pin Short or When a Pin Is Left Floating |
Thermally Enhanced 28-Lead TSSOP and 3mm × 6mm QFN Packages |
2x 42V Sync Mono Buck Reg w/ 6 | Analog Devices |
Dc/Dc Conv, 2 O/P 2.05Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, 2 O/P 2.05MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.4V |
---|---|
Input Voltage Max | 42V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 2.5A |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Fixed |
Switching Frequency | 3MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8616EFE#PBF?
Additional datasheets, footprints and schematics for LT8616EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8616EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8616EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8616EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8616EFE#PBF fall under?
The LT8616EFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8616EFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8616EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8616EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8616EFE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT8616EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8616EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8616EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8616EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.