Status: | Production |
---|---|
Series: | LT8613 |
RoHS: | Compliant |
Prices starting from US$6.81
Rail-to-Rail Current Sense Amplifier with Monitor |
Wide Input Voltage Range: 3.4V to 42V |
Ultralow Quiescent Current Burst Mode® Operation: |
3μA IQ Regulating 12VIN to 3.3VOUT |
Output Ripple < 10mVP-P |
High Efficiency Synchronous Operation: |
95% Efficiency at 3A, 5VOUT from 12VIN |
94% Efficiency at 3A, 3.3VOUT from 12VIN |
Fast Minimum Switch-On Time: 40ns |
Low Dropout Under All Conditions: 250mV at 3A |
Allows Use of Small Inductors |
Low EMI |
Adjustable and Synchronizable: 200kHz to 2.2MHz |
Current Mode Operation |
Accurate 1V Enable Pin Threshold |
Internal Compensation |
Output Soft-Start and Tracking |
Small Thermally Enhanced 3mm × 6mm 28-Lead QFN Package |
42V, 6A Sync Buck Reg w/ C Sen | Analog Devices |
Dc/Dc Conv, Sync Buck, 2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current | 6A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8613IUDE#PBF?
Additional datasheets, footprints and schematics for LT8613IUDE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8613IUDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8613IUDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8613IUDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8613IUDE#PBF fall under?
The LT8613IUDE#PBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT8613IUDE#PBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8613IUDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8613IUDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8613IUDE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT8613IUDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8613IUDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8613IUDE#PBF?
You can fill out our help required form which you can use to request a quote for LT8613IUDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.