Status: | Production |
---|---|
Series: | LT8612 |
RoHS: | Compliant |
Prices starting from US$5.90
Wide Input Voltage Range: 3.4V to 42V |
Ultralow Quiescent Current Burst Mode® Operation: |
3μA IQ Regulating 12VIN to 3.3VOUT |
Output Ripple < 10mVP-P |
High Efficiency Synchronous Operation: |
95% Efficiency at 3A, 5VOUT from 12VIN |
94% Efficiency at 3A, 3.3VOUT from 12VIN |
Fast Minimum Switch-On-Time: 40ns |
Low Dropout Under All Conditions: 250mV at 3A |
Allows Use Of Small Inductors |
Safely Tolerates Inductor Saturation in Overload Conditions |
Adjustable and Synchronizable: 200kHz to 2.2MHz |
Current Mode Operation |
Accurate 1V Enable Pin Threshold |
Internal Compensation |
Output Soft-Start and Tracking |
Small Thermally Enhanced 3mm × 6mm 28-Lead QFN Package |
AEC-Q100 Qualified for Automotive Applications |
42V, 6A Sync Buck Reg w/ 3µA Q | Analog Devices |
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C | element14 |
Dc/Dc Conv, Sync Buck, 2Mhz, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT8612 |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current | 6A |
Output Voltage Min | 1.8V |
Output Voltage Max | 41V |
Switching Frequency | 2.15MHz |
Operating Temperature Max | 125°C |
Product Range | LT8612 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 42V |
Where can I find additional details, specifications and documents for a LT8612EUDE#PBF?
Additional datasheets, footprints and schematics for LT8612EUDE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8612EUDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8612EUDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8612EUDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8612EUDE#PBF fall under?
The LT8612EUDE#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8612EUDE#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8612EUDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8612EUDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8612EUDE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for LT8612EUDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8612EUDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8612EUDE#PBF?
You can fill out our help required form which you can use to request a quote for LT8612EUDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.