Status: | Production |
---|---|
Series: | LT8610 |
RoHS: | Compliant |
Prices starting from US$4.25
Wide Input Voltage Range: 3.4V to 42V |
Ultralow Quiescent Current Burst Mode® Operation: |
2.5μA IQ Regulating 12VIN to 3.3VOUT |
Output Ripple < 10mVP-P |
High Efficiency Synchronous Operation: |
96% Efficiency at 1A, 5VOUT from 12VIN |
94% Efficiency at 1A, 3.3VOUT from 12VIN |
Fast Minimum Switch-On Time: 50ns |
Low Dropout Under All Conditions: 200mV at 1A |
Allows Use Of Small Inductors |
Low EMI |
Adjustable and Synchronizable: 200kHz to 2.2MHz |
Current Mode Operation |
Accurate 1V Enable Pin Threshold |
Internal Compensation |
Output Soft-Start and Tracking |
Small Thermally Enhanced 16-Lead MSOP Package |
AEC-Q100 Qualified for Automotive Applications |
42V, 2.5A Sync Buck Reg w/ 2.5 | Analog Devices |
Dc/Dc Conv, Sync Buck, 2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.4V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 2.5A |
Output Voltage Min | 1V |
Output Voltage Max | 41.16V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 40V |
Primary Input Voltage | 42V |
Where can I find additional details, specifications and documents for a LT8610EMSE#PBF?
Additional datasheets, footprints and schematics for LT8610EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8610EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8610EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8610EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8610EMSE#PBF fall under?
The LT8610EMSE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8610EMSE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8610EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8610EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8610EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT8610EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8610EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8610EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT8610EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.