Status: | Production |
---|---|
Series: | LT8609S |
RoHS: | Compliant |
Prices starting from US$3.24
Silent Switcher® 2 Architecture |
Ultralow EMI Emissions on Any PCB |
Eliminates PCB Layout Sensitivity |
Internal Bypass Capacitors Reduce Radiated EMI |
Optional Spread Spectrum Modulation |
Wide Input Voltage Range: 3.0V to 42V |
Ultralow Quiescent Current Burst Mode® Operation: |
<2.5µA IQ Regulating 12VIN to 3.3VOUT |
Output Ripple <10mVP-P |
High Efficiency 2MHz Synchronous Operation: |
>93% Efficiency at 1A, 12VIN to 5VOUT |
2A Maximum Continuous Output, 3A Peak Transient Output |
Fast Minimum Switch-On Time: 45ns |
Adjustable and Synchronizable: 200kHz to 2.2MHz |
Allows Use of Small Inductors |
Low Dropout |
Peak Current Mode Operation |
Internal Compensation |
Output Soft-Start and Tracking |
Small 16-Lead 3mm × 3mm LQFN Package |
AEC-Q100 Qualified for Automotive Applications |
Dc/Dc Conv, Sync Buck, 2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C | element14 |
42V, 2A/3A Peak Sync Buck Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | LQFN |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 774mV |
Output Voltage Max | 41.58V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8609SEV#PBF?
Additional datasheets, footprints and schematics for LT8609SEV#PBF are listed on our Part Details page. You can also find images and similar parts to LT8609SEV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8609SEV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8609SEV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8609SEV#PBF fall under?
The LT8609SEV#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8609SEV#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8609SEV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8609SEV#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8609SEV#PBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for LT8609SEV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8609SEV#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8609SEV#PBF?
You can fill out our help required form which you can use to request a quote for LT8609SEV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.