Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.51
|
1,685
in stock
|
Buy Now | |
Chip One Stop
from US$3.37
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
114
in stock
|
Buy Now | |
element14
from US$4.77
|
114
in stock
|
Buy Now | |
Farnell
from US$4.68
|
114
in stock
|
Buy Now | |
Richardson RFPD
from US$4.27
|
44
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 41.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8609IMSE#PBF?
Additional datasheets, footprints and schematics for LT8609IMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8609IMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8609IMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8609IMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8609IMSE#PBF fall under?
The LT8609IMSE#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT8609IMSE#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8609IMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8609IMSE#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT8609IMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT8609IMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8609IMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8609IMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT8609IMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.