Status: | Production |
---|---|
Series: | LT8607 |
RoHS: | Compliant |
No distributors results available
Wide Input Voltage Range: 3.0V to 42V |
Ultralow Quiescent Current Burst Mode® Operation: |
<3µA IQ Regulating 12VIN to 3.3VOUT |
Output Ripple <10mVP-P |
High Efficiency 2MHz Synchronous Operation |
>93% Efficiency at 0.5A, 12VIN to 5VOUT |
750mA Maximum Continuous Output |
Fast Minimum Switch-On Time: 35ns |
Adjustable and Synchronizable: 200kHz to 2.2MHz |
Allows Use of Small Inductors |
Spread Spectrum Frequency Modulation for Low EMI |
Low Dropout |
Peak Current Mode Operation |
Accurate 1V Enable Pin Threshold |
Internal Compensation |
Output Soft-Start and Tracking |
Small Thermally Enhanced 10-Lead MSOP Package or 8-Lead 2mm × 2mm DFN Package |
AEC-Q100 Qualified for Automotive Applications |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 750mA |
Output Voltage Min | 778mV |
Output Voltage Max | 41.4V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8607EMSE#PBF?
Additional datasheets, footprints and schematics for LT8607EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8607EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8607EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8607EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8607EMSE#PBF fall under?
The LT8607EMSE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8607EMSE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8607EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8607EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8607EMSE#PBF have stock available?
There is no stock from authorised distributors for LT8607EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8607EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8607EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT8607EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.