Status: | Production |
---|---|
Series: | LT8570 |
RoHS: | Compliant |
65V Power Switch |
Current Limit Options of 0.5A (LT8570) or 0.25A (LT8570-1) |
Adjustable Switching Frequency |
Single Feedback Resistor Sets VOUT |
Synchronizable to External Clock |
High Gain SHDN Pin Accepts Slowly Varying Input Signals |
Wide Input Voltage Range: 2.55V to 40V |
Low VCESAT Switch |
Integrated Soft-Start Function |
Easily Configurable as a Boost, SEPIC, or Inverting Converter |
User Configurable Undervoltage Lockout (UVLO) |
Pin Compatible with LT3580 and LT8580 |
Tiny Thermally Enhanced 8-Lead 3mm × 3mm DFN and 8-Lead MSOP Packages |
Boost/SEPIC/Inv DC/DC Conv w/ | Analog Devices |
Dc/Dc Conv, Boost, Inv, 1.5Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BOOST, INV, 1.5MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Inverting SEPIC |
---|---|
Input Voltage Min | 2.55V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 250mA |
Output Voltage Min | - |
Output Voltage Max | 65V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8570EMS8E-1#PBF?
Additional datasheets, footprints and schematics for LT8570EMS8E-1#PBF are listed on our Part Details page. You can also find images and similar parts to LT8570EMS8E-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8570EMS8E-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8570EMS8E-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8570EMS8E-1#PBF fall under?
The LT8570EMS8E-1#PBF is listed under Inverting Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8570EMS8E-1#PBF when available in the Inverting Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8570EMS8E-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8570EMS8E-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8570EMS8E-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT8570EMS8E-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8570EMS8E-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8570EMS8E-1#PBF?
You can fill out our help required form which you can use to request a quote for LT8570EMS8E-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.