Status: | Production |
---|---|
Series: | LT8500 |
RoHS: | Compliant |
3V to 5.5V Input Voltage |
48 Independent PWM Outputs |
TTL/CMOS Logic 50MHz Serial Data Interface |
12-Bit (4096 Steps) PWM Width Resolution |
6-Bit (64 Steps) PWM Correction (±50% of Programmed PWM Width) |
Up to 6.1kHz PWM Frequency (PWMCK = 25MHz) |
Phase-Shift Option Reduces Switching Noise |
Directly Controls Three LT3595A 16-Channel LED Drivers |
Diagnostic Information: Sync Error/Open LED Flags |
56-Pin (6mm × 6mm × 0.78mm) TLA QFN Package |
48-Ch LED PWM Gen w/ 12-B Reso | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 50MHz |
No. of Outputs | 48Outputs |
IC Mounting | SMD |
Driver Case Style | TLAQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8500ITJ#PBF?
Additional datasheets, footprints and schematics for LT8500ITJ#PBF are listed on our Part Details page. You can also find images and similar parts to LT8500ITJ#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8500ITJ#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8500ITJ#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8500ITJ#PBF fall under?
The LT8500ITJ#PBF is listed under LED Driver Support Functions.
Can I view similar or alternative parts?
You can view similar parts to LT8500ITJ#PBF when available in the LED Driver Support Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8500ITJ#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8500ITJ#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8500ITJ#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT8500ITJ#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8500ITJ#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8500ITJ#PBF?
You can fill out our help required form which you can use to request a quote for LT8500ITJ#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.