Status: | Production |
---|---|
Series: | LT8495 |
RoHS: | Compliant |
Wide Input Voltage Range of ~1V to 60V (2.5V to 32V for Start-Up) |
Low Ripple Burst Mode® Operation |
9μA IQ at 12VIN to 5.0VOUT |
Output Ripple (<10mV Typ.) |
Dual Supply Pins: |
Improves Efficiency |
Reduces Minimum Supply Voltage to ~1V after Start-Up to Extend Battery Life |
Integrated 2A/70V Power Switch |
Programmable Watchdog Timer Can Operate When VIN Supply Is Removed |
Programmable Power-On Reset Timer (POR) with RST Functional for Input Supply Down to 1.3V |
FMEA Fault Tolerant in TSSOP Package |
Fixed Frequency PWM, SEPIC/BOOST/FLYBACK Topologies |
Programmable Switching Frequency: 250kHz to 1.5MHz |
UVLO Programmable on SWEN and RSTIN Pins |
Soft-Start Programmable with One Capacitor |
Small 20-Lead QFN or 20-Lead TSSOP Packages |
SEPIC/Boost Conv w/ 2A, 70V Sw | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost SEPIC |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 60V |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 20Pins |
Output Current | 2A |
Output Voltage Nom. | 70V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8495EFE#PBF?
Additional datasheets, footprints and schematics for LT8495EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8495EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8495EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8495EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8495EFE#PBF fall under?
The LT8495EFE#PBF is listed under Micropower Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8495EFE#PBF when available in the Micropower Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8495EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8495EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8495EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT8495EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8495EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8495EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8495EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.