Status: | Production |
---|---|
Series: | LT8471 |
RoHS: | Compliant |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.48
|
1,312
in stock
|
Buy Now | |
Chip One Stop
from US$5.44
|
497
in stock
|
Buy Now | |
element14
from US$6.50
|
289
in stock
|
Buy Now | |
Farnell
from US$6.06
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
179
in stock
|
Buy Now | |
Richardson RFPD
from US$5.78
|
4
in stock
|
Buy Now |
Dual 2A and One 500mA, 50V Internal Power Switch Channels |
2A Primary Channels Can Be Buck, Boost, SEPIC, ZETA, Flyback or Inverting DC/DC Converter |
500mA Skyhook Channel Efficiently Generates Boosted Input Voltage |
Wide Input Voltage Range of 2.6V to 50V |
UVLO and OVLO Programmable on OV/UV Pin |
Soft-Start Programmable for Each Channel |
Fixed Frequency PWM (Set by RT Pin or Synchronized to External Clock) |
Anti-Phase Switching Reduces Input Ripple |
20-Lead TSSOP and 28-Lead QFN Packages |
2x Multitopology DC/DC Convs w | Analog Devices |
DC-DC CONVERTER, 50V, TSSOP-EP | element14 |
Dc-Dc Converter, 50V, Tssop-Ep | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 50V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | - |
No. of Regulated Outputs | 2 |
Digital IC Case | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8471EFE#PBF?
Additional datasheets, footprints and schematics for LT8471EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8471EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8471EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8471EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8471EFE#PBF fall under?
The LT8471EFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8471EFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8471EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8471EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8471EFE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LT8471EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8471EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8471EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8471EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.