Status: | Production |
---|---|
Series: | LT8391 |
RoHS: | Compliant |
4-Switch Single Inductor Architecture Allows VIN Above, Below or Equal to VOUT |
Synchronous Switching: Up to 98% Efficiency |
Proprietary Peak-Buck Peak-Boost Current Mode |
Wide VIN Range: 4V to 60V |
Wide VOUT Range: 0V to 60V (51V LED) |
±3% LED Current Accuracy |
2000:1 External and 128:1 Internal PWM Dimming |
High Side PMOS PWM Switch Driver |
Integrated Bootstrap Diodes |
No Top MOSFET Refresh Noise in Buck or Boost |
Adjustable and Synchronizable: 150kHz to 650kHz |
Flicker-Free Spread Spectrum for Low EMI |
Open and Short LED Protection with Fault Reporting |
Available in 28-Lead TSSOP with Exposed Pad and 28-Lead QFN (4mm × 5mm) |
AEC-Q100 Qualified for Automotive Applications |
Led Driver, Sync Buck, -40 To 150Deg C | Newark Electronics |
LED DRIVER, SYNC BUCK, -40 TO 150DEG C | element14 |
60V Sync 4-Switch Buck-Boost L | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 60V |
Output Voltage Max | 60V |
Output Current Max | - |
Switching Frequency | 600kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage | 60V |
Where can I find additional details, specifications and documents for a LT8391IUFD#PBF?
Additional datasheets, footprints and schematics for LT8391IUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LT8391IUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8391IUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8391IUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8391IUFD#PBF fall under?
The LT8391IUFD#PBF is listed under Buck-Boost LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT8391IUFD#PBF when available in the Buck-Boost LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8391IUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8391IUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8391IUFD#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT8391IUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8391IUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8391IUFD#PBF?
You can fill out our help required form which you can use to request a quote for LT8391IUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.