Status: | Production |
---|---|
Series: | LT8390 |
RoHS: | Compliant |
Prices starting from US$7.08
4-Switch Single Inductor Architecture Allows VIN Above, Below or Equal to VOUT |
Synchronous Switching: Up to 98% Efficiency |
Proprietary Peak-Buck Peak-Boost Current Mode |
Wide VIN Range: 4V to 60V |
±1.5% Output Voltage Accuracy: 1V ≤ VOUT ≤ 60V |
±3% Input or Output Current Accuracy with Monitor |
Spread Spectrum Frequency Modulation for Low EMI |
High Side PMOS Load Switch Driver |
Integrated Bootstrap Diodes |
No Top MOSFET Refresh Noise in Buck or Boost |
Adjustable and Synchronizable: 150kHz to 650kHz |
VOUT Disconnected from VIN During Shutdown |
Available in 28-Lead TSSOP with Exposed Pad and 28-Lead QFN (4mm × 5mm) |
AEC-Q100 Qualified for Automotive Applications |
60V Sync 4-Switch Buck-Boost C | Analog Devices |
Dc/Dc Ctrl, Buck-Boost, 600Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, BUCK-BOOST, 600KHZ, 125DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Switching Frequency | 600kHz |
Topology | Synchronous Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8390EFE#PBF?
Additional datasheets, footprints and schematics for LT8390EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8390EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8390EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8390EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8390EFE#PBF fall under?
The LT8390EFE#PBF is listed under External Power Switch Buck-Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT8390EFE#PBF when available in the External Power Switch Buck-Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8390EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8390EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8390EFE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT8390EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8390EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8390EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8390EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.