Status: | Production |
---|---|
Series: | LT8331 |
RoHS: | Compliant |
Prices starting from US$3.54
Wide Input Voltage Range: 4.5V to 100V |
Ultralow Quiescent Current and Low Ripple Burst Mode® Operation: IQ = 6µA |
0.5A, 140V Power Switch |
Positive or Negative Output Voltage Programming with a Single Feedback Pin |
Programmable Frequency (100kHz to 500kHz) |
Synchronizable to an External Clock |
BIAS Pin for Higher Efficiency |
Programmable Undervoltage Lockout (UVLO) |
Thermally-Enhanced High Voltage MSOP Package |
AEC-Q100 Qualified for Automotive Applications |
L IQ Boost/SEPIC/ Fly/Inv Conv | Analog Devices |
DC/DC CONV, BOOST, INV, 500KHZ, 125DEG C | element14 |
Dc/Dc Conv, Boost, Inv, 500Khz, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Flyback Inverting SEPIC |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 500mA |
Output Voltage Min | - |
Output Voltage Max | 140V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8331EMSE#PBF?
Additional datasheets, footprints and schematics for LT8331EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8331EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8331EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8331EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8331EMSE#PBF fall under?
The LT8331EMSE#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8331EMSE#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8331EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8331EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8331EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LT8331EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8331EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8331EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT8331EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.