Status: | Production |
---|---|
Series: | LT8330 |
RoHS: | Compliant |
3V to 40V Input Voltage Range |
Ultralow Quiescent Current and Low Ripple Burst Mode® Operation: IQ = 6μA |
1A, 60V Power Switch |
Positive or Negative Output Voltage Programming with a Single Feedback Pin |
Fixed 2MHz Switching Frequency |
Accurate 1.6V EN/UVLO Pin Threshold |
Internal Compensation and Soft-Start |
Low Profile (1mm) ThinSOT™ Package |
Low Profile (0.75mm) 8-Lead (3mm × 2mm) DFN Package |
DFN Package is AEC-Q100 Qualified |
ThinSOT Package AEC-Q100 Qualification is in Progress |
L IQ Boost/SEPIC/Inv Conv w/ 1 | Analog Devices |
DC/DC CONV, BOOST, INV, 2MHZ, 125DEG C | element14 |
Dc/Dc Conv, Boost, Inv, 2Mhz, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Inverting SEPIC |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 1.6V |
Output Voltage Max | 60V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8330IS6#TRMPBF?
Additional datasheets, footprints and schematics for LT8330IS6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT8330IS6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8330IS6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8330IS6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8330IS6#TRMPBF fall under?
The LT8330IS6#TRMPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8330IS6#TRMPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8330IS6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8330IS6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8330IS6#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LT8330IS6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8330IS6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT8330IS6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT8330IS6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.