Status: | Production |
---|---|
Series: | LT8312 |
RoHS: | Compliant |
Boost Cntr w/ Pwr Factor Corre | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 1.25V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 38V |
Startup Current | 80µA |
Operating Supply Current | 8mA |
Controller IC Case Style | MSOP |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8312EMS#PBF?
Additional datasheets, footprints and schematics for LT8312EMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT8312EMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8312EMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8312EMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8312EMS#PBF fall under?
The LT8312EMS#PBF is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT8312EMS#PBF when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8312EMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8312EMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8312EMS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT8312EMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8312EMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8312EMS#PBF?
You can fill out our help required form which you can use to request a quote for LT8312EMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.