Status: | Production |
---|---|
Series: | LT8310 |
RoHS: | Compliant |
100Vin For Conv Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 100V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 78% |
Controller IC Case Style | TSSOP |
No. of Pins | 20Pins |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8310HFE#PBF?
Additional datasheets, footprints and schematics for LT8310HFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8310HFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8310HFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8310HFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8310HFE#PBF fall under?
The LT8310HFE#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT8310HFE#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8310HFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8310HFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8310HFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT8310HFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8310HFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8310HFE#PBF?
You can fill out our help required form which you can use to request a quote for LT8310HFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.