Status: | Production |
---|---|
Series: | LT8300 |
RoHS: | Compliant |
6V to 100V Input Voltage Range |
260mA, 150V Internal DMOS Power Switch |
Low Quiescent Current |
70µA in Sleep Mode |
330µA in Active Mode |
Boundary Mode Operation at Heavy Load |
Low-Ripple Burst Mode® Operation at Light Load |
Minimum Load <0.5% (Typ) of Full Output |
VOUT Set with a Single External Resistor |
No Transformer Third Winding or Opto-Isolator Required for Regulation |
Accurate EN/UVLO Threshold and Hysteresis |
Internal Compensation and Soft-Start |
5-Lead TSOT-23 Package |
AEC-Q100 Qualified for Automotive Applications |
100VIN uP Iso Fly Conv w/ 150V | Analog Devices |
Dc/Dc Ctrl, Flyback, 750Khz, 125Deg C | Newark Electronics |
DC / DC CTRL, FLYBACK, 750KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 100V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TSOT-23 |
No. of Pins | 5Pins |
Switching Frequency | 750kHz |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 260mA |
Output Voltage | 5V |
Primary Input Voltage | 100V |
Where can I find additional details, specifications and documents for a LT8300IS5#TRMPBF?
Additional datasheets, footprints and schematics for LT8300IS5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT8300IS5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8300IS5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8300IS5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8300IS5#TRMPBF fall under?
The LT8300IS5#TRMPBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT8300IS5#TRMPBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8300IS5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8300IS5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8300IS5#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT8300IS5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8300IS5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT8300IS5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT8300IS5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.